ZB4BW0G15 is a 22 mm push button with a white protected LED, 1 normally closed and 1 normally open contact, rated for 110-120 Vac operation. It features screw clamp terminal connections and is compliant with IP65 protection, UL Recognized File E164353, CSA File LR44087, CE Marked, and EN/IEC 60947-5-1 standards. The LED consumes 14 mA at 120 Vac. The unit incorporates a mounting collar and light module with protected LED technology, and is rated for Class I electric shock protection.
WHITE 120V PROTECTED LED W/1 N/C+1 N/O ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8260 |
| Product Name | White 120V Protected Led W/1 N/c+1 N/o Rohs Compliant Schneider Electric |
| Approvals | RoHS |