The ZB4BW0B35 is a complete body/contact assembly and light block with an integral protected LED for green signaling at 24 V AC/DC, featuring 1 normally open and 1 normally closed contact with slow-break operation and screw clamp terminals. It has a Zamak fixing collar, measures 30 mm wide and 47 mm high, and requires a 22.5 mm panel cut-out. The device operates from -40 to 70 °C, meets EN/IEC 60947-5-1 for positive opening and 5,000,000 mechanical cycles, and complies with UL 508, CSA C22.2 No 14, and IEC 60947-1 standards. The LED consumes 18 mA and has a service life of 100,000 hours at 25 °C. It is rated for 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13 with Ith of 10 A and Ui of 600 V.
GREEN 24V PROTECTED LED W/ 1 N/C & 1 N/O ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8253 |
| Product Name | Green 24V Protected Led W/ 1 N/c & 1 N/o Rohs Compliant Schneider Electric |
| Approvals | RoHS |