The ZB4BW0B15 is a complete body/contact assembly and light block with an integral protected LED, rated for 24 V AC/DC, featuring 1 NO and 1 NC slow-break contacts with screw clamp terminals. It has a Zamak fixing collar and measures 30 mm in width and 47 mm in height. The device meets EN/IEC 60947-1 and EN/IEC 60947-5-1 standards with positive opening, and is certified to UL 508, CSA C22.2 No 14, and IEC 60947-5-4. It supports a rated operational current of 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13, with an electrical durability of 1,000,000 cycles under specified conditions. The LED operates with a current consumption of 18 mA, and the operating temperature range is -40 to 70 °C. It complies with IEC 61000-4-3 for electromagnetic compatibility and carries Class I insulation protection.
WHITE 24V PROTECTED LED W/1 N/C+1 N/O ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8251 |
| Product Name | White 24V Protected Led W/1 N/c+1 N/o Rohs Compliant Schneider Electric |
| Approvals | RoHS |