The ZB4BW0B13 is a complete body/contact assembly and light block for use in control applications, featuring an integral white protected LED rated for 24 V AC/DC and two slow-break normally open contacts. The unit has a Zamak fixing collar, screw clamp terminals for 0.22 to 1.5 mm² cables, and is mounted via a 22.5 mm diameter panel cut-out. It operates from -40 to 70 °C, withstands 6 kV impulse voltage and is certified to EN/IEC 60947-1, -5-1, and -5-4, with UL listed, CSA, and other approvals. Electrical durability supports 1,000,000 cycles under specified loads, mechanical durability is rated at 5,000,000 cycles, and the LED service life is 100,000 hours at 25 °C. The device measures 30 mm wide and 47 mm high and weighs 0.074 kg.
WHITE 24V PROTECTED LED W/2 N/O CONTACT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8250 |
| Product Name | White 24V Protected Led W/2 N/o Contact Schneider Electric |