Schneider Electric Mtg Collar W Direct Supply Lm&1 N/c B Schneider Electric ZB4BW062

Description
Mtg COLLAR W DIRECT SUPPLY LM&1 N/C B
Description
Mtg COLLAR W DIRECT SUPPLY LM&1 N/C B
Datasheet
Datasheet Summary
Powered by GS/AI

ZB4BW062 is a complete body and contact assembly with a light block for BA9s bulbs, part of the Harmony XB4 series. It has a Zamak fixing collar, screw clamp terminals for 0.22-1.5 mm² cables, and a single normally closed contact with slow-break operation. The light block supports direct supply up to 250 V and 2.4 W. Contacts are silver alloy, with a rated thermal current of 10 A, an insulation voltage of 600 V, and an impulse withstand of 6 kV. Mechanical durability is 5,000,000 cycles, electrical durability 1,000,000 cycles at AC-15 and DC-13 ratings. It operates from -25 to 70 °C, is Class I protected, and meets EN/IEC 60947-1 and 60947-5-1 standards. Dimensions are 30 mm wide, 47 mm high, and 37 mm deep, weighing 0.063 kg. UL listed.

Datasheet Summary
Powered by GS/AI

ZB4BW062 is a complete body and contact assembly with a light block for BA9s bulbs, part of the Harmony XB4 series. It has a Zamak fixing collar, screw clamp terminals for 0.22-1.5 mm² cables, and a single normally closed contact with slow-break operation. The light block supports direct supply up to 250 V and 2.4 W. Contacts are silver alloy, with a rated thermal current of 10 A, an insulation voltage of 600 V, and an impulse withstand of 6 kV. Mechanical durability is 5,000,000 cycles, electrical durability 1,000,000 cycles at AC-15 and DC-13 ratings. It operates from -25 to 70 °C, is Class I protected, and meets EN/IEC 60947-1 and 60947-5-1 standards. Dimensions are 30 mm wide, 47 mm high, and 37 mm deep, weighing 0.063 kg. UL listed.

Suppliers

Company
Product
Description
Supplier Links
Mtg Collar W Direct Supply Lm&1 N/c B Schneider Electric - 80C8274 - Newark, An Avnet Company
Chicago, IL, United States
Mtg Collar W Direct Supply Lm&1 N/c B Schneider Electric
80C8274
Mtg Collar W Direct Supply Lm&1 N/c B Schneider Electric 80C8274
Mtg COLLAR W DIRECT SUPPLY LM&1 N/C B

Mtg COLLAR W DIRECT SUPPLY LM&1 N/C B

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C8274
Product Name Mtg Collar W Direct Supply Lm&1 N/c B Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details