The ZB4BVJ3 is a complete body/light block assembly with an integral green LED for 12 V AC/DC operation, designed for signaling applications. It features a Zamak fixing collar, screw clamp terminals accepting 0.22 to 1.5 mm² cables, and a rated insulation voltage of 600 V with a 6 kV impulse withstand. The LED has a current consumption of 18 mA and a service life of 100,000 hours at 25 °C. The device operates and stores in temperatures from -40 °C to 70 °C, meets EN/IEC 60947-5-1, UL 508, CSA C22.2 No 14, and is UL listed. It is rated for 5 gn vibration and 30 gn or 50 gn shock, and carries protective treatment TH. Dimensions are 30 mm width, 47 mm height, and 37 mm depth, with a panel cut-out of 22.5 mm recommended. The device weighs 0.054 kg and has a tightening torque of 0.8 to 1.2 N·m.
12V PROTECTED LED LT MODULE/GREEN W/BASE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 12N1356 |
| Product Name | 12V Protected Led Lt Module/green W/base Rohs Compliant Schneider Electric |
| Approvals | RoHS |