Schneider Electric Pilot Light Heads ZB4BV063

Description
Schneider Electric ZB4BV063
Request a Quote
Description
Schneider Electric ZB4BV063
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Pilot Light Heads
3309518
Pilot Light Heads 3309518
Schneider Electric ZB4BV063

Schneider Electric ZB4BV063

Supplier's Site
Pilot Light - 57750757 - Radwell International
Willingboro, NJ, United States
Pilot Light
57750757
Pilot Light 57750757
HEAD FOR PILOT LIGHT, HARMONY XB4 SERIES, PLAIN LENS, BLUE LENS, UNIVERSAL LED, ROUND, 22MM MOUNTING DIAMETER. FREE 2 YEAR RADWELL WARRANTY

HEAD FOR PILOT LIGHT, HARMONY XB4 SERIES, PLAIN LENS, BLUE LENS, UNIVERSAL LED, ROUND, 22MM MOUNTING DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, 22mm, PILOT LIGHT, FLUSH, BLUE,USED W/ PROTECTED LED - 70006997 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, 22mm, PILOT LIGHT, FLUSH, BLUE,USED W/ PROTECTED LED
70006997
Switch, 22mm, PILOT LIGHT, FLUSH, BLUE,USED W/ PROTECTED LED 70006997
Pilot Light Head, Blue Color, for Use with Protected LED®, Panel Mounting XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons

Pilot Light Head, Blue Color, for Use with Protected LED®, Panel Mounting
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 3309518 57750757 70006997
Product Name Pilot Light Heads Pilot Light Switch, 22mm, PILOT LIGHT, FLUSH, BLUE,USED W/ PROTECTED LED
LED Color Blue; Blue Blue Blue
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345546 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
Specs
Lamp Type LED Lamps
View Details
R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details