Schneider Electric Pilot Light Heads ZB4BV043

Description
Schneider Electric ZB4BV043
Request a Quote Datasheet
Description
Schneider Electric ZB4BV043
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Heads - 3309473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pilot Light Heads
3309473
Pilot Light Heads 3309473
Schneider Electric ZB4BV043

Schneider Electric ZB4BV043

Supplier's Site
Head, Pilot Light;Red;Panel;Flush;22mm - 70006995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Head, Pilot Light;Red;Panel;Flush;22mm
70006995
Head, Pilot Light;Red;Panel;Flush;22mm 70006995
Pilot Light Head, Panel Mounting, Red Color XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons

Pilot Light Head, Panel Mounting, Red Color
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
Supplier's Site
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
ZB4BV043
Industrial Panel Mount Indicators / Switch Indicators ZB4BV043
Industrial Panel Mount Indicators / Switch Indicators PILOT LIGHT HEAD RED

Industrial Panel Mount Indicators / Switch Indicators PILOT LIGHT HEAD RED

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 3309473 70006995 ZB4BV043
Product Name Pilot Light Heads Head, Pilot Light;Red;Panel;Flush;22mm Industrial Panel Mount Indicators / Switch Indicators
LED Color Red; Red Red
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator - UB06KW016B-FF - NKK Switches
Specs
LED Color White
Rated Voltage 3.8 volts
Rated Current 0.0250 amps
View Details
4 suppliers
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details