Schneider Electric 22Mm Green Led Pilot Light, Fresnel Lens Schneider Electric ZB4BV033S

Description
22MM GREEN LED PILOT LIGHT, FRESNEL LENS
Description
22MM GREEN LED PILOT LIGHT, FRESNEL LENS
Datasheet
Datasheet Summary
Powered by GS/AI

The ZB4BV033S is a green pilot light head with a grooved lens and integral LED for use in high ambient lighting environments, designed for front mounting with a 22 mm mounting diameter. It has a chromium plated metal bezel and measures 29 mm in width, 29 mm in height, and 30 mm in depth, with a weight of 0.026 kg. The device is rated IP69, IP67, IP66, and NEMA 4X for environmental protection, with IK06 impact resistance. It operates and can be stored in ambient temperatures from -40 °C to 70 °C, and withstands vibration up to 5 gn (2-500 Hz) and shock up to 50 gn (11 ms half-sine). It meets IEC 60536 Class I, IEC 60947-5-1, IEC 60947-5-5, UL 508, JIS C 4520, EN/IEC 60947-1, and CSA C22.2 No 14 standards. A 7000000 Pa high-pressure washer resistance at 55 °C is specified.

Datasheet Summary
Powered by GS/AI

The ZB4BV033S is a green pilot light head with a grooved lens and integral LED for use in high ambient lighting environments, designed for front mounting with a 22 mm mounting diameter. It has a chromium plated metal bezel and measures 29 mm in width, 29 mm in height, and 30 mm in depth, with a weight of 0.026 kg. The device is rated IP69, IP67, IP66, and NEMA 4X for environmental protection, with IK06 impact resistance. It operates and can be stored in ambient temperatures from -40 °C to 70 °C, and withstands vibration up to 5 gn (2-500 Hz) and shock up to 50 gn (11 ms half-sine). It meets IEC 60536 Class I, IEC 60947-5-1, IEC 60947-5-5, UL 508, JIS C 4520, EN/IEC 60947-1, and CSA C22.2 No 14 standards. A 7000000 Pa high-pressure washer resistance at 55 °C is specified.

Suppliers

Company
Product
Description
Supplier Links
22Mm Green Led Pilot Light, Fresnel Lens Schneider Electric - 20K4936 - Newark, An Avnet Company
Chicago, IL, United States
22Mm Green Led Pilot Light, Fresnel Lens Schneider Electric
20K4936
22Mm Green Led Pilot Light, Fresnel Lens Schneider Electric 20K4936
22MM GREEN LED PILOT LIGHT, FRESNEL LENS

22MM GREEN LED PILOT LIGHT, FRESNEL LENS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 20K4936
Product Name 22Mm Green Led Pilot Light, Fresnel Lens Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-346 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details