Schneider Electric Pilot Light Heads ZB4BV03

Description
Schneider Electric ZB4BV03
Request a Quote
Description
Schneider Electric ZB4BV03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Heads - 3309445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pilot Light Heads
3309445
Pilot Light Heads 3309445
Schneider Electric ZB4BV03

Schneider Electric ZB4BV03

Supplier's Site
Pilot Light - 57750695 - Radwell International
Willingboro, NJ, United States
Pilot Light
57750695
Pilot Light 57750695
PILOT LIGHT HEAD, 22 MM MOUNTING DIAMETER, ROUND, PLAIN LENS, GREEN, FOR BA9S BULB. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT HEAD, 22 MM MOUNTING DIAMETER, ROUND, PLAIN LENS, GREEN, FOR BA9S BULB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, 22mm, PILOT LIGHT, FLUSH, GREEN, USED W/ BULB,NEON,LED - 70006999 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, 22mm, PILOT LIGHT, FLUSH, GREEN, USED W/ BULB,NEON,LED
70006999
Switch, 22mm, PILOT LIGHT, FLUSH, GREEN, USED W/ BULB,NEON,LED 70006999
Pilot Light Head, Green Color, for Use with Body Comprising Light Module Type, Panel Mounting XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons

Pilot Light Head, Green Color, for Use with Body Comprising Light Module Type, Panel Mounting
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 3309445 57750695 70006999
Product Name Pilot Light Heads Pilot Light Switch, 22mm, PILOT LIGHT, FLUSH, GREEN, USED W/ BULB,NEON,LED
LED Color Green; Green Green Green
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Panel
View Details
22mm Illuminated Mushroom Push Button - 2ALM6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details