Schneider Electric Pilot Light Heads ZB4BV013

Description
Schneider Electric ZB4BV013
Request a Quote Datasheet
Description
Schneider Electric ZB4BV013
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Heads - 3309439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pilot Light Heads
3309439
Pilot Light Heads 3309439
Schneider Electric ZB4BV013

Schneider Electric ZB4BV013

Supplier's Site
Switch, 22mm, PILOT LIGHT, FLUSH, WHITE, USED W/ PROTECTED LED - 70006993 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, 22mm, PILOT LIGHT, FLUSH, WHITE, USED W/ PROTECTED LED
70006993
Switch, 22mm, PILOT LIGHT, FLUSH, WHITE, USED W/ PROTECTED LED 70006993
Pilot Light Head, White Color, Panel Mounting XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons

Pilot Light Head, White Color, Panel Mounting
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
Supplier's Site
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
ZB4BV013
Industrial Panel Mount Indicators / Switch Indicators ZB4BV013
Industrial Panel Mount Indicators / Switch Indicators PILOT LIGHT HEAD LED WHITE

Industrial Panel Mount Indicators / Switch Indicators PILOT LIGHT HEAD LED WHITE

Buy Now Datasheet
Pilot Light - 57750681 - Radwell International
Willingboro, NJ, United States
Pilot Light
57750681
Pilot Light 57750681
PILOT LIGHT HEAD, HARMONY XB4, INTEGRAL LED, WHITE, 22 MM DIAMETER, WITH PLAIN LENS, REPLACES ZB2BV07. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT HEAD, HARMONY XB4, INTEGRAL LED, WHITE, 22 MM DIAMETER, WITH PLAIN LENS, REPLACES ZB2BV07. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 3309439 70006993 ZB4BV013 57750681
Product Name Pilot Light Heads Switch, 22mm, PILOT LIGHT, FLUSH, WHITE, USED W/ PROTECTED LED Industrial Panel Mount Indicators / Switch Indicators Pilot Light
LED Color White; White White White
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Mount Indicators - 1302267 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details