Schneider Electric Pilot Light Heads ZB4BV01

Description
Schneider Electric ZB4BV01
Request a Quote Datasheet
Description
Schneider Electric ZB4BV01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Heads - 3309423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pilot Light Heads
3309423
Pilot Light Heads 3309423
Schneider Electric ZB4BV01

Schneider Electric ZB4BV01

Supplier's Site
Pilot Light Head, White; Lamp Base Type Schneider Electric - 67AH3589 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light Head, White; Lamp Base Type Schneider Electric
67AH3589
Pilot Light Head, White; Lamp Base Type Schneider Electric 67AH3589
PILOT LIGHT HEAD, WHITE; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Current Rating:-; Supply Voltage:-; Lens Shape:Round; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:White; Panel Cutout Diameter:22mm RoHS Compliant: Yes

PILOT LIGHT HEAD, WHITE; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Current Rating:-; Supply Voltage:-; Lens Shape:Round; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:White; Panel Cutout Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet
Pilot Light - 57750678 - Radwell International
Willingboro, NJ, United States
Pilot Light
57750678
Pilot Light 57750678
WHITE LENS PILOT LIGHT ROUND LENS, SHOCK RESISTANT, VIBRATION RESISTANT, WATER RESISTANT. FREE 2 YEAR RADWELL WARRANTY

WHITE LENS PILOT LIGHT ROUND LENS, SHOCK RESISTANT, VIBRATION RESISTANT, WATER RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, 22mm, PILOT LIGHT, FLUSH, WHITE, USED W/ BULB,NEON,LED - 70006998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, 22mm, PILOT LIGHT, FLUSH, WHITE, USED W/ BULB,NEON,LED
70006998
Switch, 22mm, PILOT LIGHT, FLUSH, WHITE, USED W/ BULB,NEON,LED 70006998
Pilot Light Head, White Color for BA9s Incandescent Bulb XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons

Pilot Light Head, White Color for BA9s Incandescent Bulb
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 3309423 67AH3589 57750678 70006998
Product Name Pilot Light Heads Pilot Light Head, White; Lamp Base Type Schneider Electric Pilot Light Switch, 22mm, PILOT LIGHT, FLUSH, WHITE, USED W/ BULB,NEON,LED
LED Color White; White White White
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4272-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
2 suppliers
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Panel Mount Indicators - 1713759 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details