Schneider Electric Emergency Stop Push Button Heads ZB4BT84

Description
Schneider Electric ZB4BT84
Request a Quote
Description
Schneider Electric ZB4BT84
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Push Button Heads - 6092673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emergency Stop Push Button Heads
6092673
Emergency Stop Push Button Heads 6092673
Schneider Electric ZB4BT84

Schneider Electric ZB4BT84

Supplier's Site
Switch, 22mm, 40 MM E-STOP OPERATOR, UNLIT, PUSH-PULL, RED, TRIGGER ACTION - 70006983 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, 22mm, 40 MM E-STOP OPERATOR, UNLIT, PUSH-PULL, RED, TRIGGER ACTION
70006983
Switch, 22mm, 40 MM E-STOP OPERATOR, UNLIT, PUSH-PULL, RED, TRIGGER ACTION 70006983
Red, XB4 22 mm Mushroom Head Pushbutton XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons 40 mm Diameter Mushroom Head, Red

Red, XB4 22 mm Mushroom Head Pushbutton
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
  • 40 mm Diameter Mushroom Head, Red
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 6092673 70006983
Product Name Emergency Stop Push Button Heads Switch, 22mm, 40 MM E-STOP OPERATOR, UNLIT, PUSH-PULL, RED, TRIGGER ACTION
Actuation Type Pushbutton Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2719131 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Safety Rope Pull Switches -  - Altech Corp.
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
30mm Trigger Action E-Stop 800H PB - 800H-TFRXJET6AF - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details