Schneider Electric Emergency Stop Push Button Heads ZB4BS944

Description
Schneider Electric ZB4BS944
Request a Quote
Description
Schneider Electric ZB4BS944
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Push Button Heads - 3309394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emergency Stop Push Button Heads
3309394
Emergency Stop Push Button Heads 3309394
Schneider Electric ZB4BS944

Schneider Electric ZB4BS944

Supplier's Site
Switch, 22mm, 40 MM E-STOP OPERATOR, UNLIT, KEY RELEASE, RED, TRIGGER ACTION - 70006985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, 22mm, 40 MM E-STOP OPERATOR, UNLIT, KEY RELEASE, RED, TRIGGER ACTION
70006985
Switch, 22mm, 40 MM E-STOP OPERATOR, UNLIT, KEY RELEASE, RED, TRIGGER ACTION 70006985
Mushroom Head, 40 mm Dia., Red Color XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons 40 mm Diameter Mushroom Head, Red

Mushroom Head, 40 mm Dia., Red Color
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
  • 40 mm Diameter Mushroom Head, Red
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 3309394 70006985
Product Name Emergency Stop Push Button Heads Switch, 22mm, 40 MM E-STOP OPERATOR, UNLIT, KEY RELEASE, RED, TRIGGER ACTION
Actuation Type Pushbutton Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products