Schneider Electric Pushbutton ZB4BS944

Description
PUSHBUTTON, METAL, FOR EMERGENCY SWITCHING OFF PUSH-BUTTON, CHROMIUM PLATED METAL, MOUNTING DIAMETER 22MM, RED MUSHROOM 40 MM, KEY WITHDRAWAL POSITION CENTER, TYPE OF KEY RONIS 455. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, METAL, FOR EMERGENCY SWITCHING OFF PUSH-BUTTON, CHROMIUM PLATED METAL, MOUNTING DIAMETER 22MM, RED MUSHROOM 40 MM, KEY WITHDRAWAL POSITION CENTER, TYPE OF KEY RONIS 455. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 57756135 - Radwell International
Willingboro, NJ, United States
Pushbutton
57756135
Pushbutton 57756135
PUSHBUTTON, METAL, FOR EMERGENCY SWITCHING OFF PUSH-BUTTON, CHROMIUM PLATED METAL, MOUNTING DIAMETER 22MM, RED MUSHROOM 40 MM, KEY WITHDRAWAL POSITION CENTER, TYPE OF KEY RONIS 455. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, METAL, FOR EMERGENCY SWITCHING OFF PUSH-BUTTON, CHROMIUM PLATED METAL, MOUNTING DIAMETER 22MM, RED MUSHROOM 40 MM, KEY WITHDRAWAL POSITION CENTER, TYPE OF KEY RONIS 455. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 57756135
Product Name Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364688-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
22mm Momentary Push Button 800F PB - 800FD-E4X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details