ZB4BS42 is a black, latching, mushroom-shaped pushbutton head with a 30 mm diameter, designed for front mounting in the Harmony XB4 range. It features a chromium-plated metal bezel, a 22 mm mounting diameter, and reset by turning. The unit has an IP69, IP67, IP66, and NEMA 4X/13 protection rating, with IK06 impact resistance and operates reliably from -40 to 70 °C. Mechanical durability is rated at 500,000 cycles, and it complies with EN/IEC 60947-5-4, UL 508, and CSA C22.2 No 14 standards. The product weighs 0.066 kg and measures 30 mm in width, 30 mm in height, and 57 mm in depth.
TURN TO RELEASE 30MM BLACK ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 53M5036 |
| Product Name | Turn To Release 30Mm Black Rohs Compliant Schneider Electric |
| Approvals | RoHS |