Schneider Electric Push Button Heads ZB4BL4

Description
Schneider Electric ZB4BL4
Request a Quote
Description
Schneider Electric ZB4BL4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Heads - 6092493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Heads
6092493
Push Button Heads 6092493
Schneider Electric ZB4BL4

Schneider Electric ZB4BL4

Supplier's Site
Pushbutton - 57755873 - Radwell International
Willingboro, NJ, United States
Pushbutton
57755873
Pushbutton 57755873
PUSHBUTTON, RED, 22 MM, MOMENTARY PUSH, IP 66, GROUP B, SPRING RETURN, PANEL MOUNT, SCREW TERMINAL, IP66. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, RED, 22 MM, MOMENTARY PUSH, IP 66, GROUP B, SPRING RETURN, PANEL MOUNT, SCREW TERMINAL, IP66. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, 22mm, Pushbutton OPERATOR, UNLIT, EXTENDED, RED - 70006961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, 22mm, Pushbutton OPERATOR, UNLIT, EXTENDED, RED
70006961
Switch, 22mm, Pushbutton OPERATOR, UNLIT, EXTENDED, RED 70006961
Push Button Operator, Panel Mounting Type XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons Choice of Illuminated or Non-Illuminated Operators Choice of Flush, Extended or Recessed Buttons Choice of Button Color

Push Button Operator, Panel Mounting Type
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
  • Choice of Illuminated or Non-Illuminated Operators
  • Choice of Flush, Extended or Recessed Buttons
  • Choice of Button Color
Supplier's Site
SQD Pushbutton Illuminated - ZB4BL4 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Pushbutton Illuminated
ZB4BL4
SQD Pushbutton Illuminated ZB4BL4
red projecting pushbutton head _22

red projecting pushbutton head _22

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Allied Electronics, Inc. Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 6092493 57755873 70006961 ZB4BL4
Product Name Push Button Heads Pushbutton Switch, 22mm, Pushbutton OPERATOR, UNLIT, EXTENDED, RED SQD Pushbutton Illuminated
Switch Function Momentary Contact Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - AT3078JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details