ZB4BK1313 is a white illuminated selector switch head for the Harmony XB4 range, with a 22 mm mounting diameter and a 3-position stay-put operator. It features a chromium-plated metal bezel and an integral LED. The device has a CAD profile of 29 mm width, 29 mm height, and 43 mm depth, weighing 0.036 kg. It meets IP67, IP69K, and NEMA 4X/13 protection standards, with an operating temperature range of -40 to 70 °C. Rated for 1,000,000 mechanical cycles, it withstands 5 gn vibration and 30 gn or 50 gn shock pulses per IEC 60068-2-6 and -27. Electrical contact configurations include M6, M10, M3, and M4. It complies with EN/IEC 60947-1, -5-1, -5-4, -5-5, JIS C 4520, UL 508, and CSA C22.2 No. 14, and is UL listed with certifications including BV, CSA, DNV, GL, LROS, and RINA.
3POS ILLUMINATED SELECTOR WHITE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8192 |
| Product Name | 3Pos Illuminated Selector White Schneider Electric |