Schneider Electric Selector Switch Heads ZB4BJ4

Description
Schneider Electric ZB4BJ4
Request a Quote
Description
Schneider Electric ZB4BJ4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Selector Switch Heads - 6092437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switch Heads
6092437
Selector Switch Heads 6092437
Schneider Electric ZB4BJ4

Schneider Electric ZB4BJ4

Supplier's Site
Selector Switch - 57755711 - Radwell International
Willingboro, NJ, United States
Selector Switch
57755711
Selector Switch 57755711
SELECTOR SWITCH, 2 POSITION, LNG/HDLE, SPRING R TO L. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 2 POSITION, LNG/HDLE, SPRING R TO L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Rotary Switches Rotary Switches
Product Number 6092437 57755711
Product Name Selector Switch Heads Selector Switch
Positions per Pole 2
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
R program - RWT - Selector switch - RWT21 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M2423 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
2 suppliers