ZB4BH33 is a green projecting, push-push illuminated pushbutton head with an integral LED, designed for use in Harmony XB4 systems. It has a 22 mm mounting diameter and overall dimensions of 29 mm width, 29 mm height, and 33 mm depth. The bezel is chromium-plated metal, and the unit weighs 0.026 kg. It meets IP69, IP67, NEMA 4X, and NEMA 13 protection ratings, with IK05 impact resistance. Electrical protection conforms to IEC 60536 Class I. The device operates and can be stored between -40 °C and 70 °C, withstands 500,000 mechanical cycles, and resists high-pressure washing at 7 MPa at 55 °C. It complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, CSA C22.2 No 14, and other listed standards. Certifications include UL listed, CSA, DNV, RINA, BV, GL, and LROS.
PUSH PUSH EXTENDED FOR LED GREEN ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 74C0469 |
| Product Name | Push Push Extended For Led Green Rohs Compliant Schneider Electric |
| Approvals | RoHS |