The ZB4BH02 is a black flush push-push non-illuminated pushbutton head for use with Harmony XB4 controls, designed for front mounting with a 22 mm mounting diameter and round profile. It features a chromium plated metal bezel, operates with a mechanical durability of 2,000,000 cycles, and meets IP69, IP67, IP66, and NEMA 13/4X protection ratings. The device is rated for operation and storage from -40 to 70 °C, withstands 5 gn vibration (2-500 Hz) and shock up to 50 gn (11 ms half sine), and complies with EN/IEC 60947-5-5, UL 508, and CSA C22.2 No 14 standards. Its overall dimensions are 29 mm width, 29 mm height, and 28 mm depth.
FLUSH PUSH ON/PUSH OFF NON-ILLUM BLACK
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8172 |
| Product Name | Flush Push On/push Off Non-Illum Black Schneider Electric |