Schneider Electric Key Switch Heads ZB4BG4

Description
Schneider Electric ZB4BG4
Request a Quote
Description
Schneider Electric ZB4BG4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Key Switch Heads - 3309164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switch Heads
3309164
Key Switch Heads 3309164
Schneider Electric ZB4BG4

Schneider Electric ZB4BG4

Supplier's Site
Selector Switch - 57760666 - Radwell International
Willingboro, NJ, United States
Selector Switch
57760666
Selector Switch 57760666
KEY SWITCH, HARMONY XB4, 22 MM DIAMETER, ROUND, 2 POSITIONS, 90 DEGREE, BLACK, CHROMIUM PLATED METAL, -40 TO +70 DEGREE C, IP67/69. FREE 2 YEAR RADWELL WARRANTY

KEY SWITCH, HARMONY XB4, 22 MM DIAMETER, ROUND, 2 POSITIONS, 90 DEGREE, BLACK, CHROMIUM PLATED METAL, -40 TO +70 DEGREE C, IP67/69. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SQD Selector Switches Non-Illuminated - ZB4BG4 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Selector Switches Non-Illuminated
ZB4BG4
SQD Selector Switches Non-Illuminated ZB4BG4
Key Switch

Key Switch

Supplier's Site
Switch, 22mm, KEY OPERATOR, 2 Position,MAINT./MAINT., KEY REMOVAL POS. 1,2 - 70006979 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, 22mm, KEY OPERATOR, 2 Position,MAINT./MAINT., KEY REMOVAL POS. 1,2
70006979
Switch, 22mm, KEY OPERATOR, 2 Position,MAINT./MAINT., KEY REMOVAL POS. 1,2 70006979
Key Operated Selector Switch XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons Choice of 2 or 3 Position, Maintained or Momentary Positions

Key Operated Selector Switch
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
  • Choice of 2 or 3 Position, Maintained or Momentary Positions
Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Galco Industrial Electronics Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 3309164 57760666 ZB4BG4 70006979
Product Name Key Switch Heads Selector Switch SQD Selector Switches Non-Illuminated Switch, 22mm, KEY OPERATOR, 2 Position,MAINT./MAINT., KEY REMOVAL POS. 1,2
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
 - 194L-C32-3752 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details