Schneider Electric Key Switch Heads ZB4BG2

Description
Schneider Electric ZB4BG2
Request a Quote
Description
Schneider Electric ZB4BG2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Key Switch Heads - 3309142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switch Heads
3309142
Key Switch Heads 3309142
Schneider Electric ZB4BG2

Schneider Electric ZB4BG2

Supplier's Site
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
TELEMECANIQUE Pilot Devices ZB4BG2

TELEMECANIQUE Pilot Devices ZB4BG2

Supplier's Site
Switch, 22mm, KEY OPERATOR, 2 Position,MAINT./MAINT., KEY REMOVAL POS. 1 - 70006978 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, 22mm, KEY OPERATOR, 2 Position,MAINT./MAINT., KEY REMOVAL POS. 1
70006978
Switch, 22mm, KEY OPERATOR, 2 Position,MAINT./MAINT., KEY REMOVAL POS. 1 70006978
Key Operated Selector Switch XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons Choice of 2 or 3 Position, Maintained or Momentary Positions

Key Operated Selector Switch
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
  • Choice of 2 or 3 Position, Maintained or Momentary Positions
Supplier's Site
SQD Selector Switches Non-Illuminated - ZB4BG2 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Selector Switches Non-Illuminated
ZB4BG2
SQD Selector Switches Non-Illuminated ZB4BG2
Harmony XB4 - KEY SWITCH 2 fix

Harmony XB4 - KEY SWITCH 2 fix

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Allied Electronics, Inc. Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 3309142 70006978 ZB4BG2
Product Name Key Switch Heads Selector Switch Switch, 22mm, KEY OPERATOR, 2 Position,MAINT./MAINT., KEY REMOVAL POS. 1 SQD Selector Switches Non-Illuminated
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Rotary Switches - 2242291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Trapped Key Interlock - 440T-MRKSE11CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details