Schneider Electric Switch, Rotary, 1Pole, 3 Position; No. Of Switch Positions Schneider Electric ZB4BD704

Description
SWITCH, ROTARY, 1POLE, 3 POSITION; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 1POLE, 3 POSITION; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 1Pole, 3 Position; No. Of Switch Positions Schneider Electric - 28W5558 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 3 Position; No. Of Switch Positions Schneider Electric
28W5558
Switch, Rotary, 1Pole, 3 Position; No. Of Switch Positions Schneider Electric 28W5558
SWITCH, ROTARY, 1POLE, 3 POSITION; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 3 POSITION; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
ZB4BD704
Rotary Switches ZB4BD704
Rotary Switches 22MM NON-ILLUM SPRNG RTN SELEC SW R-KNOB

Rotary Switches 22MM NON-ILLUM SPRNG RTN SELEC SW R-KNOB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 28W5558 ZB4BD704
Product Name Switch, Rotary, 1Pole, 3 Position; No. Of Switch Positions Schneider Electric Rotary Switches
Angle of Throw 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383939 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details