The ZB4BC6 is a blue mushroom-shaped, spring-return pushbutton head for non-illuminated push-button applications in the Harmony XB4 range, with a 40 mm diameter and a 22 mm mounting diameter. It is housed in chromium-plated metal and has an IP69, IP66, and NEMA 13 and NEMA 4X degree of protection. The device operates and storage temperatures range from -40 to 70 °C, meets IK06 impact protection, and is rated for 5,000,000 mechanical cycles. It complies with UL 508, CSA C22.2 No. 14, and EN/IEC 60947-5-4 standards, and is UL listed. Its overall dimensions are 40 mm in width and height, and 52 mm in depth.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8396 |
| Product Name | Mushroom Pb Schneider Electric |