The ZB4BA58 is a pushbutton head for indicator lights in the Harmony XB4 series, designed for front mounting with an integrated LED. It features a transparent yellow cap, a circular profile, and a spring return actuator. The housing is chrome-plated metal with a mounting diameter of 22 mm and external dimensions of 29 mm width, 29 mm height, and 30 mm depth. It meets IP66 and NEMA 13 and 4X protection ratings, operates in temperatures from -25 °C to 70 °C, and withstands 5,000,000 mechanical cycles. It complies with IEC 60529, IEC 60947-1, IEC 60947-5-1, IEC 60947-5-4, IEC 60947-5-5, UL 508, and CSA C22.2 No. 14 standards, and is rated IK05 for impact resistance. Connection is via screw clamp or Faston terminals. The part is listed by UL, BV, CSA, DNV, GL, LROS, and RINA.
FLUSH WITH TRANSPARENT CAP, YELLOW
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8139 |
| Product Name | Flush With Transparent Cap, Yellow Schneider Electric |