ZB4BA18 is a white flush illuminated pushbutton head with spring return and integral LED, designed for use in the Harmony XB4 range. It has a 22 mm mounting diameter and overall dimensions of 29 mm width, 29 mm height, and 30 mm depth. The bezel is chromium plated metal, and the unit supports legend insertion. It meets IP69, IP67, IP66, and NEMA 4X/13 environmental protection ratings, with IK06 impact resistance. The device is rated for operation and storage from -40 to 70 °C, withstands 10 million mechanical cycles, and is certified to UL 508, CSA C22.2 No. 14, EN/IEC 60947-1, and EN/IEC 60947-5-1. It includes vibration and shock resistance to IEC 60068-2-6 and IEC 60068-2-27 standards. Weight is 0.028 kg.
FLUSH WITH TRANSPARENT CAP, WHITE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8124 |
| Product Name | Flush With Transparent Cap, White Schneider Electric |