The ZB4BA0 is a pushbutton operator head for non-illuminated push-buttons in the Harmony XB4 range, designed for spring return operation without a cap. It has a 22 mm mounting diameter and a round profile, with a chromium plated metal bezel. The device measures 29 mm in width, 29 mm in height, and 28 mm in depth. It meets IP69, IP67, IP66, and NEMA 4X/13 protection ratings, and is rated for operation and storage from -40 to 70 °C. It complies with EN/IEC 60947-5-4, EN/IEC 60947-5-5, EN/IEC 60947-5-1, IEC 60529, UL 508, CSA C22.2 No 14, and JIS C 4520 standards. The operator has a mechanical durability of 10 million cycles, and offers vibration resistance up to 5 gn and shock resistance up to 50 gn.
PUSH BUTTON OPERATOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8392 |
| Product Name | Push Button Operator Rohs Compliant Schneider Electric |
| Approvals | RoHS |