Schneider Electric Red Lt Mod Protected Led 230V Schneider Electric ZALVM4

Description
RED LT MOD PROTECTED LED 230V
Description
RED LT MOD PROTECTED LED 230V
Datasheet
Datasheet Summary
Powered by GS/AI

The ZALVM4 is a red protected LED lamp block designed for direct connection to 230 V AC, intended for use with XB5 control devices. It features an integrated LED light source with a voltage range of 195 to 264 V AC and a power consumption of 14 mA. The lamp block has a lifespan of 100,000 hours at nominal voltage and 25 ºC, is rated IP20 for protection against solids, and supports screw terminals for conductors up to 1.5 mm² with ferrules or 0.22 mm² without. Mounting is rear-mounted, and it complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No 14. It is UL listed and CSA certified. Operating temperature ranges from -25 ºC to 70 ºC, and storage temperature from -40 ºC to 70 ºC. Weight is 0.015 kg.

Datasheet Summary
Powered by GS/AI

The ZALVM4 is a red protected LED lamp block designed for direct connection to 230 V AC, intended for use with XB5 control devices. It features an integrated LED light source with a voltage range of 195 to 264 V AC and a power consumption of 14 mA. The lamp block has a lifespan of 100,000 hours at nominal voltage and 25 ºC, is rated IP20 for protection against solids, and supports screw terminals for conductors up to 1.5 mm² with ferrules or 0.22 mm² without. Mounting is rear-mounted, and it complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No 14. It is UL listed and CSA certified. Operating temperature ranges from -25 ºC to 70 ºC, and storage temperature from -40 ºC to 70 ºC. Weight is 0.015 kg.

Suppliers

Company
Product
Description
Supplier Links
Red Lt Mod Protected Led 230V Schneider Electric - 80C7693 - Newark, An Avnet Company
Chicago, IL, United States
Red Lt Mod Protected Led 230V Schneider Electric
80C7693
Red Lt Mod Protected Led 230V Schneider Electric 80C7693
RED LT MOD PROTECTED LED 230V

RED LT MOD PROTECTED LED 230V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C7693
Product Name Red Lt Mod Protected Led 230V Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 286-352/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details