Schneider Electric Light Module W/protected Led 24V Blue Schneider Electric ZALVB6

Description
LIGHT MODULE W/PROTECTED LED 24V BLUE
Description
LIGHT MODULE W/PROTECTED LED 24V BLUE
Datasheet
Datasheet Summary
Powered by GS/AI

ZALVB6 is a blue protected LED light module for 24 V AC/DC operation, designed for back mounting in Harmony XAL control devices. It features an integrated LED with a supply voltage range of 19.2-30 V DC or 21.6-26.4 V AC and a current draw of 18 mA. The module has a rated lifespan of 100,000 hours at 25 °C and nominal voltage, with screw terminals supporting 0.22-1.5 mm² conductors and a torque range of 0.8-1.2 N·m. It is rated for an isolation voltage of 250 V and an impulse voltage of 4 kV, complies with IP20 protection, and operates within an ambient temperature range of -25 to 70 °C. The unit meets EN/IEC 60947-1, -5-1, -5-4, -5-5, JIS C 4520, UL 508, and CSA C22.2 No. 14 standards and is UL listed and CSA certified. It has an overall weight of 15 g and is supplied in packs of 5.

Datasheet Summary
Powered by GS/AI

ZALVB6 is a blue protected LED light module for 24 V AC/DC operation, designed for back mounting in Harmony XAL control devices. It features an integrated LED with a supply voltage range of 19.2-30 V DC or 21.6-26.4 V AC and a current draw of 18 mA. The module has a rated lifespan of 100,000 hours at 25 °C and nominal voltage, with screw terminals supporting 0.22-1.5 mm² conductors and a torque range of 0.8-1.2 N·m. It is rated for an isolation voltage of 250 V and an impulse voltage of 4 kV, complies with IP20 protection, and operates within an ambient temperature range of -25 to 70 °C. The unit meets EN/IEC 60947-1, -5-1, -5-4, -5-5, JIS C 4520, UL 508, and CSA C22.2 No. 14 standards and is UL listed and CSA certified. It has an overall weight of 15 g and is supplied in packs of 5.

Suppliers

Company
Product
Description
Supplier Links
Light Module W/protected Led 24V Blue Schneider Electric - 80C7685 - Newark, An Avnet Company
Chicago, IL, United States
Light Module W/protected Led 24V Blue Schneider Electric
80C7685
Light Module W/protected Led 24V Blue Schneider Electric 80C7685
LIGHT MODULE W/PROTECTED LED 24V BLUE

LIGHT MODULE W/PROTECTED LED 24V BLUE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C7685
Product Name Light Module W/protected Led 24V Blue Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.1224 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Type 55.34T - relay for railway applications 7A - 553490060080 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
View Details
Industrial Relay - 700-CF040K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details