The ZALVB5 is a yellow LED light module for command and signaling units, designed for 24 V AC/DC operation with an integrated protected LED. It features screw terminals for wire sizes from 0.22 mm² to 1.5 mm², a mounting depth of 22 mm, and operates in ambient temperatures from -25 °C to 70 °C. The module consumes 18 mA at nominal voltage and has a service life of 100,000 hours at 25 °C. It meets IP20 protection, with insulation endurance rated at 250 V and impulse withstand of 4 kV. The unit complies with EN/IEC 60947-1, IEC 60068-2-6, IEC 60068-2-27, IEC 61000-4-3, IEC 61000-4-4, IEC 61000-4-2, and is certified by CSA and listed by UL.
LIGHT MODULE W/PROTECTED LED 24V YELLOW
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C7684 |
| Product Name | Light Module W/protected Led 24V Yellow Schneider Electric |