Schneider Electric Indicator Lamp; Lamp Base Type Schneider Electric ZA2BV03

Description
Indicator Lamp; Lamp Base Type:-; Mounting Hole Dia:22mm; Current Rating:-; Supply Voltage:-; Lens Shape:Round; Product Range:Harmony XAC Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
Indicator Lamp; Lamp Base Type:-; Mounting Hole Dia:22mm; Current Rating:-; Supply Voltage:-; Lens Shape:Round; Product Range:Harmony XAC Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamp; Lamp Base Type Schneider Electric - 96F3388 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Lamp; Lamp Base Type Schneider Electric
96F3388
Indicator Lamp; Lamp Base Type Schneider Electric 96F3388
Indicator Lamp; Lamp Base Type:-; Mounting Hole Dia:22mm; Current Rating:-; Supply Voltage:-; Lens Shape:Round; Product Range:Harmony XAC Series; Colour:Green RoHS Compliant: Yes

Indicator Lamp; Lamp Base Type:-; Mounting Hole Dia:22mm; Current Rating:-; Supply Voltage:-; Lens Shape:Round; Product Range:Harmony XAC Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96F3388
Product Name Indicator Lamp; Lamp Base Type Schneider Electric
Diameter 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1210F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
General Purpose - Reader - 50/150A/RL/SW - 22886 - Kennedy Webster Electric Co.
Specs
Lamp Power 50 watts
Maximum Overall Length 5.25 inch (133 mm)
Light Center Length 3.87 inch (98.3 mm)
View Details
Standard Incandescent Lamp - 50/150A21/DLSW/RP-120V/18044 - OSRAM SYLVANIA, Inc.
Specs
Base Type Three Contact Medium
Filament Type CC-8
Lamp Power 50 to 150 watts
View Details