FEMALE M12 CORDSET, RIGHT ANGLE, 3 POSITION, PNP LED, 5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 63W4894 |
| Product Name | Female M12 Cordset, Right Angle, 3 Position, Pnp Led, 5M; Connector Type A Telemecanique Sensors |
| Cable Length | 16.4 ft (50 dm) |