Schneider Electric Female M12 Cordset, Right Angle, 4 Position, 2M; Connector Type A Telemecanique Sensors XZCPV1241L2

Description
FEMALE M12 CORDSET, RIGHT ANGLE, 4 POSITION, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FEMALE M12 CORDSET, RIGHT ANGLE, 4 POSITION, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female M12 Cordset, Right Angle, 4 Position, 2M; Connector Type A Telemecanique Sensors - 63W4891 - Newark, An Avnet Company
Chicago, IL, United States
Female M12 Cordset, Right Angle, 4 Position, 2M; Connector Type A Telemecanique Sensors
63W4891
Female M12 Cordset, Right Angle, 4 Position, 2M; Connector Type A Telemecanique Sensors 63W4891
FEMALE M12 CORDSET, RIGHT ANGLE, 4 POSITION, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

FEMALE M12 CORDSET, RIGHT ANGLE, 4 POSITION, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63W4891
Product Name Female M12 Cordset, Right Angle, 4 Position, 2M; Connector Type A Telemecanique Sensors
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details