Schneider Electric Female M12 Cordset, Straight, 4 Position, 2M; Connector Type A Telemecanique Sensors XZCPV1141L2

Description
FEMALE M12 CORDSET, STRAIGHT, 4 POSITION, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FEMALE M12 CORDSET, STRAIGHT, 4 POSITION, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female M12 Cordset, Straight, 4 Position, 2M; Connector Type A Telemecanique Sensors - 63W4889 - Newark, An Avnet Company
Chicago, IL, United States
Female M12 Cordset, Straight, 4 Position, 2M; Connector Type A Telemecanique Sensors
63W4889
Female M12 Cordset, Straight, 4 Position, 2M; Connector Type A Telemecanique Sensors 63W4889
FEMALE M12 CORDSET, STRAIGHT, 4 POSITION, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

FEMALE M12 CORDSET, STRAIGHT, 4 POSITION, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 57764239 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
57764239
QD Cable/Cord Set 57764239
CORDSET, PRE WIRED-CONNECTORS, XZCP SERIES, 3 AMP, 250 VAC/300 VDC, 4 PINS, STRAIGHT FEMALE, 2M CABLE LENGTH, IP65/67. FREE 2 YEAR RADWELL WARRANTY

CORDSET, PRE WIRED-CONNECTORS, XZCP SERIES, 3 AMP, 250 VAC/300 VDC, 4 PINS, STRAIGHT FEMALE, 2M CABLE LENGTH, IP65/67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 63W4889 57764239
Product Name Female M12 Cordset, Straight, 4 Position, 2M; Connector Type A Telemecanique Sensors QD Cable/Cord Set
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details