Schneider Electric Female M8 Cardset, Straight, 4 Position, 2M; Connector Type A Telemecanique Sensors XZCPV0941L2

Description
FEMALE M8 CARDSET, STRAIGHT, 4 POSITION, 2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FEMALE M8 CARDSET, STRAIGHT, 4 POSITION, 2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female M8 Cardset, Straight, 4 Position, 2M; Connector Type A Telemecanique Sensors - 63W4886 - Newark, An Avnet Company
Chicago, IL, United States
Female M8 Cardset, Straight, 4 Position, 2M; Connector Type A Telemecanique Sensors
63W4886
Female M8 Cardset, Straight, 4 Position, 2M; Connector Type A Telemecanique Sensors 63W4886
FEMALE M8 CARDSET, STRAIGHT, 4 POSITION, 2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

FEMALE M8 CARDSET, STRAIGHT, 4 POSITION, 2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63W4886
Product Name Female M8 Cardset, Straight, 4 Position, 2M; Connector Type A Telemecanique Sensors
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details