Schneider Electric Female M8 Cordset, Right Angle, 3 Position, 5M; Connector Type A Telemecanique Sensors XZCPV0666L5

Description
FEMALE M8 CORDSET, RIGHT ANGLE, 3 POSITION, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FEMALE M8 CORDSET, RIGHT ANGLE, 3 POSITION, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female M8 Cordset, Right Angle, 3 Position, 5M; Connector Type A Telemecanique Sensors - 63W4883 - Newark, An Avnet Company
Chicago, IL, United States
Female M8 Cordset, Right Angle, 3 Position, 5M; Connector Type A Telemecanique Sensors
63W4883
Female M8 Cordset, Right Angle, 3 Position, 5M; Connector Type A Telemecanique Sensors 63W4883
FEMALE M8 CORDSET, RIGHT ANGLE, 3 POSITION, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

FEMALE M8 CORDSET, RIGHT ANGLE, 3 POSITION, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63W4883
Product Name Female M8 Cordset, Right Angle, 3 Position, 5M; Connector Type A Telemecanique Sensors
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details