Schneider Electric Sensor Cord, 1/2 Rcpt-Free End, 16.4 ; Connector Type A Telemecanique Sensors XZCP1865L5

Description
SENSOR CORD, 1/2" RCPT-FREE END, 16.4 ; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:OsiSense XS Series
Datasheet
Description
SENSOR CORD, 1/2" RCPT-FREE END, 16.4 ; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:OsiSense XS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 1/2 Rcpt-Free End, 16.4 ; Connector Type A Telemecanique Sensors - 17C8324 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 1/2 Rcpt-Free End, 16.4 ; Connector Type A Telemecanique Sensors
17C8324
Sensor Cord, 1/2 Rcpt-Free End, 16.4 ; Connector Type A Telemecanique Sensors 17C8324
SENSOR CORD, 1/2" RCPT-FREE END, 16.4 ; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:OsiSense XS Series

SENSOR CORD, 1/2" RCPT-FREE END, 16.4 ; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:OsiSense XS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17C8324
Product Name Sensor Cord, 1/2 Rcpt-Free End, 16.4 ; Connector Type A Telemecanique Sensors
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details