Schneider Electric Safety Interlock Switch, Cable Pull Estop, Dpst-Nc, 240V; Product Range Telemecanique Sensors XY2CJL17

Description
SAFETY INTERLOCK SWITCH, Cable pull EStop, DPST-NC, 240V; Product Range:-; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP66, IP67; Switch Operation:LatchingRo HS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, Cable pull EStop, DPST-NC, 240V; Product Range:-; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP66, IP67; Switch Operation:LatchingRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Cable Pull Estop, Dpst-Nc, 240V; Product Range Telemecanique Sensors - 86X1644 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Cable Pull Estop, Dpst-Nc, 240V; Product Range Telemecanique Sensors
86X1644
Safety Interlock Switch, Cable Pull Estop, Dpst-Nc, 240V; Product Range Telemecanique Sensors 86X1644
SAFETY INTERLOCK SWITCH, Cable pull EStop, DPST-NC, 240V; Product Range:-; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP66, IP67; Switch Operation:LatchingRo HS Compliant: Yes

SAFETY INTERLOCK SWITCH, Cable pull EStop, DPST-NC, 240V; Product Range:-; Contact Configuration:DPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP66, IP67; Switch Operation:LatchingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 86X1644
Product Name Safety Interlock Switch, Cable Pull Estop, Dpst-Nc, 240V; Product Range Telemecanique Sensors
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products