Schneider Electric, Ltd. Buzzer/Horn/Alarm XVUC9S

Description
AUDIBLE SIGNAL BUZZER UNIT, 85 TO 70 DB, 24 VAC, 24 VDC, 50/60HZ, CLASS2, 70MA MAX, IP54 RATING, 58MM HIGH. FREE 2 YEAR RADWELL WARRANTY
Description
AUDIBLE SIGNAL BUZZER UNIT, 85 TO 70 DB, 24 VAC, 24 VDC, 50/60HZ, CLASS2, 70MA MAX, IP54 RATING, 58MM HIGH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Buzzer/Horn/Alarm - 57747817 - Radwell International
Willingboro, NJ, United States
Buzzer/Horn/Alarm
57747817
Buzzer/Horn/Alarm 57747817
AUDIBLE SIGNAL BUZZER UNIT, 85 TO 70 DB, 24 VAC, 24 VDC, 50/60HZ, CLASS2, 70MA MAX, IP54 RATING, 58MM HIGH. FREE 2 YEAR RADWELL WARRANTY

AUDIBLE SIGNAL BUZZER UNIT, 85 TO 70 DB, 24 VAC, 24 VDC, 50/60HZ, CLASS2, 70MA MAX, IP54 RATING, 58MM HIGH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Audio Transducers and Buzzers
Product Number 57747817
Product Name Buzzer/Horn/Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 5358203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezo Buzzer/ 3Hz - PL0663 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 34.7 mm (1.37 inch)
View Details