TOWERLIGHT LED UNIT, FLASHING, 24V, BLU; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:60mm; Product Range:Harmony XVU Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Industrial Panel Mount Indicators / Switch Indicators XVU Flashing Module, Blue
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 03AC2252 | XVUC46 |
| Product Name | Towerlight Led Unit, Flashing, 24V, Blu; Module Lens Colour Schneider Electric | Industrial Panel Mount Indicators / Switch Indicators |
| Lamp Type | LED Lamps |