Schneider Electric Towerlight Led Unit, Flashing, 24V, Red; Module Lens Colour Schneider Electric XVUC44

Description
TOWERLIGHT LED UNIT, FLASHING, 24V, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:60mm; Product Range:Harmony XVU Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
TOWERLIGHT LED UNIT, FLASHING, 24V, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:60mm; Product Range:Harmony XVU Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Towerlight Led Unit, Flashing, 24V, Red; Module Lens Colour Schneider Electric - 03AC2250 - Newark, An Avnet Company
Chicago, IL, United States
Towerlight Led Unit, Flashing, 24V, Red; Module Lens Colour Schneider Electric
03AC2250
Towerlight Led Unit, Flashing, 24V, Red; Module Lens Colour Schneider Electric 03AC2250
TOWERLIGHT LED UNIT, FLASHING, 24V, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:60mm; Product Range:Harmony XVU Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

TOWERLIGHT LED UNIT, FLASHING, 24V, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:60mm; Product Range:Harmony XVU Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVUC44
Industrial Panel Mount Indicators / Switch Indicators XVUC44
Industrial Panel Mount Indicators / Switch Indicators XVU Flashing Module, Red

Industrial Panel Mount Indicators / Switch Indicators XVU Flashing Module, Red

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 03AC2250 XVUC44
Product Name Towerlight Led Unit, Flashing, 24V, Red; Module Lens Colour Schneider Electric Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-416-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Incandescent Light Bulbs - 105001 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details