Schneider Electric Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric XVUC25

Description
VISUAL SIGNAL INDICATOR, 60MM, 24V; Module Lens Colour:Orange; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2W RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, 60MM, 24V; Module Lens Colour:Orange; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric - 24X0093 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric
24X0093
Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric 24X0093
VISUAL SIGNAL INDICATOR, 60MM, 24V; Module Lens Colour:Orange; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2W RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, 60MM, 24V; Module Lens Colour:Orange; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVUC25
Industrial Panel Mount Indicators / Switch Indicators XVUC25
Industrial Panel Mount Indicators / Switch Indicators 60mmTower O LED Unit 24VAC/DC

Industrial Panel Mount Indicators / Switch Indicators 60mmTower O LED Unit 24VAC/DC

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 24X0093 XVUC25
Product Name Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR7LS-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
MSL MicroStat Status Indicators - MSL1-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Red
Terminal Type 3/4-Inch Pipe,Surface
View Details