Schneider Electric Pilot Light XVUC24

Description
STACKABLE TOWER LIGHT, LED LAMP, RED, STEADY, MODULE 24 VAC/VDC, 40 MILLIAMP, IP65 INGRESS RATING, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
STACKABLE TOWER LIGHT, LED LAMP, RED, STEADY, MODULE 24 VAC/VDC, 40 MILLIAMP, IP65 INGRESS RATING, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light - 57747798 - Radwell International
Willingboro, NJ, United States
Pilot Light
57747798
Pilot Light 57747798
STACKABLE TOWER LIGHT, LED LAMP, RED, STEADY, MODULE 24 VAC/VDC, 40 MILLIAMP, IP65 INGRESS RATING, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY

STACKABLE TOWER LIGHT, LED LAMP, RED, STEADY, MODULE 24 VAC/VDC, 40 MILLIAMP, IP65 INGRESS RATING, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Visual Indicator Unit, Steady, Red; Module Lens Colour Schneider Electric - 55AJ3665 - Newark, An Avnet Company
Chicago, IL, United States
Visual Indicator Unit, Steady, Red; Module Lens Colour Schneider Electric
55AJ3665
Visual Indicator Unit, Steady, Red; Module Lens Colour Schneider Electric 55AJ3665
VISUAL INDICATOR UNIT, STEADY, RED; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2W; External RoHS Compliant: Yes

VISUAL INDICATOR UNIT, STEADY, RED; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2W; External RoHS Compliant: Yes

Supplier's Site
Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric - 24X0092 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric
24X0092
Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric 24X0092
VISUAL SIGNAL INDICATOR, 60MM, 24V; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2W; External Height:50mm RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, 60MM, 24V; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2W; External Height:50mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVUC24
Industrial Panel Mount Indicators / Switch Indicators XVUC24
Industrial Panel Mount Indicators / Switch Indicators 60mmTower R LED Unit 24VAC/DC

Industrial Panel Mount Indicators / Switch Indicators 60mmTower R LED Unit 24VAC/DC

Buy Now Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 57747798 55AJ3665 XVUC24
Product Name Pilot Light Visual Indicator Unit, Steady, Red; Module Lens Colour Schneider Electric Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 0035.0664-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Incandescent Light Bulbs - 106234 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details