Schneider Electric Visual Indicator Unit, Steady, Green; Module Lens Colour Schneider Electric XVUC23

Description
VISUAL INDICATOR UNIT, STEADY, GREEN; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2.5W; External RoHS Compliant: Yes
Datasheet
Description
VISUAL INDICATOR UNIT, STEADY, GREEN; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2.5W; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Indicator Unit, Steady, Green; Module Lens Colour Schneider Electric - 55AJ3664 - Newark, An Avnet Company
Chicago, IL, United States
Visual Indicator Unit, Steady, Green; Module Lens Colour Schneider Electric
55AJ3664
Visual Indicator Unit, Steady, Green; Module Lens Colour Schneider Electric 55AJ3664
VISUAL INDICATOR UNIT, STEADY, GREEN; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2.5W; External RoHS Compliant: Yes

VISUAL INDICATOR UNIT, STEADY, GREEN; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2.5W; External RoHS Compliant: Yes

Supplier's Site
Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric - 24X0091 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric
24X0091
Visual Signal Indicator, 60Mm, 24V; Module Lens Colour Schneider Electric 24X0091
VISUAL SIGNAL INDICATOR, 60MM, 24V; Module Lens Colour:Green; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2.5W RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, 60MM, 24V; Module Lens Colour:Green; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:60mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:2.5W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVUC23
Industrial Panel Mount Indicators / Switch Indicators XVUC23
Industrial Panel Mount Indicators / Switch Indicators 60mmTower G LED Unit 24VAC/DC

Industrial Panel Mount Indicators / Switch Indicators 60mmTower G LED Unit 24VAC/DC

Buy Now Datasheet
Pilot Light - 57747793 - Radwell International
Willingboro, NJ, United States
Pilot Light
57747793
Pilot Light 57747793
LED LAMP, GREEN, STEADY, STACKABLE TOWER LIGHT MODULE 24 VAC/VDC, 40 MILLIAMP, IP65 INGRESS RATING, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY

LED LAMP, GREEN, STEADY, STACKABLE TOWER LIGHT MODULE 24 VAC/VDC, 40 MILLIAMP, IP65 INGRESS RATING, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 55AJ3664 XVUC23 57747793
Product Name Visual Indicator Unit, Steady, Green; Module Lens Colour Schneider Electric Industrial Panel Mount Indicators / Switch Indicators Pilot Light
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 105023 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
22 mm Plastic Pilot Light - 3PLBR7LS-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details