Schneider Electric Beacon, Rotating Mirror, 230Vac, Red; Module Lens Colour Schneider Electric XVR13M04L

Description
BEACON, ROTATING MIRROR, 230VAC, RED; Module Lens Colour:Red; Supply Voltage VAC:230VAC; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66, IP67; Power Rating:5W RoHS Compliant: Yes
Datasheet
Description
BEACON, ROTATING MIRROR, 230VAC, RED; Module Lens Colour:Red; Supply Voltage VAC:230VAC; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66, IP67; Power Rating:5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Rotating Mirror, 230Vac, Red; Module Lens Colour Schneider Electric - 92T3058 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Rotating Mirror, 230Vac, Red; Module Lens Colour Schneider Electric
92T3058
Beacon, Rotating Mirror, 230Vac, Red; Module Lens Colour Schneider Electric 92T3058
BEACON, ROTATING MIRROR, 230VAC, RED; Module Lens Colour:Red; Supply Voltage VAC:230VAC; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66, IP67; Power Rating:5W RoHS Compliant: Yes

BEACON, ROTATING MIRROR, 230VAC, RED; Module Lens Colour:Red; Supply Voltage VAC:230VAC; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66, IP67; Power Rating:5W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVR13M04L
Industrial Panel Mount Indicators / Switch Indicators XVR13M04L
Industrial Panel Mount Indicators / Switch Indicators 130mm RotatingMirror Red 230VAC IP67

Industrial Panel Mount Indicators / Switch Indicators 130mm RotatingMirror Red 230VAC IP67

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 92T3058 XVR13M04L
Product Name Beacon, Rotating Mirror, 230Vac, Red; Module Lens Colour Schneider Electric Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type 1/2-Inch NPT Male Pipe
View Details
Indicator - UB06KW015F-FB - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0250 amps
View Details
5 suppliers