Schneider Electric Beacon, Rotating Mirror, 24Vdc, Org; Module Lens Colour Schneider Electric XVR13B05

Description
BEACON, ROTATING MIRROR, 24VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:-; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:3W RoHS Compliant: Yes
Datasheet
Description
BEACON, ROTATING MIRROR, 24VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:-; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:3W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Rotating Mirror, 24Vdc, Org; Module Lens Colour Schneider Electric - 09P7723 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Rotating Mirror, 24Vdc, Org; Module Lens Colour Schneider Electric
09P7723
Beacon, Rotating Mirror, 24Vdc, Org; Module Lens Colour Schneider Electric 09P7723
BEACON, ROTATING MIRROR, 24VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:-; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:3W RoHS Compliant: Yes

BEACON, ROTATING MIRROR, 24VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:-; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:3W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVR13B05
Industrial Panel Mount Indicators / Switch Indicators XVR13B05
Industrial Panel Mount Indicators / Switch Indicators 130mm RotatingMirror Orange 24VDC

Industrial Panel Mount Indicators / Switch Indicators 130mm RotatingMirror Orange 24VDC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 09P7723 XVR13B05
Product Name Beacon, Rotating Mirror, 24Vdc, Org; Module Lens Colour Schneider Electric Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
RSL Radiant Wiring Modules - RSL-WMHM-120-240BK - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details