Industrial Panel Mount Indicators / Switch Indicators 130mm RotatingMirror Red 24VDC
BEACON, ROTATING MIRROR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:3W RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | XVR13B04 | 09P7722 |
| Product Name | Industrial Panel Mount Indicators / Switch Indicators | Beacon, Rotating Mirror, 24Vdc, Red; Module Lens Colour Schneider Electric |
| Lamp Type | LED Lamps |