Schneider Electric Beacon, Rotating Mirror, 24Vac/vdc, Org; Module Lens Colour Schneider Electric XVR12B05

Description
BEACON, ROTATING MIRROR, 24VAC/VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:120mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes
Datasheet
Description
BEACON, ROTATING MIRROR, 24VAC/VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:120mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Rotating Mirror, 24Vac/vdc, Org; Module Lens Colour Schneider Electric - 09P7710 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Rotating Mirror, 24Vac/vdc, Org; Module Lens Colour Schneider Electric
09P7710
Beacon, Rotating Mirror, 24Vac/vdc, Org; Module Lens Colour Schneider Electric 09P7710
BEACON, ROTATING MIRROR, 24VAC/VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:120mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes

BEACON, ROTATING MIRROR, 24VAC/VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:120mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVR12B05
Industrial Panel Mount Indicators / Switch Indicators XVR12B05
Industrial Panel Mount Indicators / Switch Indicators 120mm RotatingMirror Orange 24VAC-DC

Industrial Panel Mount Indicators / Switch Indicators 120mm RotatingMirror Orange 24VAC-DC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 09P7710 XVR12B05
Product Name Beacon, Rotating Mirror, 24Vac/vdc, Org; Module Lens Colour Schneider Electric Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104957 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.3 mm (0.4449 inch)
View Details
Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details