BEACON, ROTATING MIRROR, 24VAC/VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:120mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes
Industrial Panel Mount Indicators / Switch Indicators 120mm RotatingMirror Red 24VAC-DC
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 09P7708 | XVR12B04 |
| Product Name | Beacon, Rotating Mirror, 24Vac/vdc, Red; Module Lens Colour Schneider Electric | Industrial Panel Mount Indicators / Switch Indicators |
| Lamp Type | LED Lamps |